Gewiss logo

Gewiss GW80552 ceiling lighting G13 FD 36 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2225
Info modified on:
30 Apr 2024, 21:16:31
Short summary description Gewiss GW80552 ceiling lighting G13 FD 36 W:

Gewiss GW80552, 1 bulb(s), FD, G13, IP40, White

Long summary description Gewiss GW80552 ceiling lighting G13 FD 36 W:

Gewiss GW80552. Product colour: White, Mounting type: Surfaced, International Protection (IP) code: IP40. Fitting/cap type: G13, Number of bulbs: 1 bulb(s), Bulb type: FD. Power source type: AC, Input voltage: 230 V, AC input frequency: 50 Hz. Width: 1250 mm, Depth: 110 mm, Height: 75 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.