Gewiss logo

Gewiss GW80326 wall lighting G5 FD 8 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3904
Info modified on:
30 Apr 2024, 20:42:07
Short summary description Gewiss GW80326 wall lighting G5 FD 8 W:

Gewiss GW80326, Surfaced, 1 bulb(s), G5, IP40, White

Long summary description Gewiss GW80326 wall lighting G5 FD 8 W:

Gewiss GW80326. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: G5. International Protection (IP) code: IP40, Protection class: II, Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.