Gewiss GW66836, 3P+T, 4 h, Yellow, IP66, 110 V, 32 A
Gewiss GW66836. Number of poles: 3P+T, Reference: 4 h. Product colour: Yellow, International Protection (IP) code: IP66. Rated voltage: 110 V, Rated current: 32 A, Rated frequency: 50 - 60