Gewiss GW66834, 3P+N+T, 7 h, Black, IP66, 500 V, 16 A
Gewiss GW66834. Number of poles: 3P+N+T, Reference: 7 h. Product colour: Black, International Protection (IP) code: IP66. Rated voltage: 500 V, Rated current: 16 A, Rated frequency: 50 - 60