Gewiss GW66583, 3P+T, 9 h, Blue, IP55, 230 V, 125 A
Gewiss GW66583. Number of poles: 3P+T, Reference: 9 h. Product colour: Blue, International Protection (IP) code: IP55. Rated voltage: 230 V, Rated current: 125 A, Rated frequency: 50 - 60