Gewiss GW66557, 3P+T, 3 h, Red, IP66, 380 - 440 V, 32 A
Gewiss GW66557. Number of poles: 3P+T, Reference: 3 h. Product colour: Red, International Protection (IP) code: IP66. Rated voltage: 380 - 440 V, Rated current: 32 A, Rated frequency: 50 - 60