Gewiss GW66456, 2P+T, 4 h, Yellow, IP55, 110 V, 32 A
Gewiss GW66456. Number of poles: 2P+T, Reference: 4 h. Product colour: Yellow, International Protection (IP) code: IP55. Rated voltage: 110 V, Rated current: 32 A, Rated frequency: 50 - 60