Gewiss GW66405, 3P+T, 9 h, Blue, IP44, CE, ENEC, 230 V
Gewiss GW66405. Number of poles: 3P+T, Reference: 9 h. Product colour: Blue, International Protection (IP) code: IP44, Certification: CE, ENEC. Rated voltage: 230 V, Rated current: 16 A, Rated frequency: 50 - 60