Gewiss GW66350N, 3P+N+T, 9 h, Blue, IP67, 230 V, 63 A
Gewiss GW66350N. Number of poles: 3P+N+T, Reference: 9 h. Product colour: Blue, International Protection (IP) code: IP67. Rated voltage: 230 V, Rated current: 63 A, Rated frequency: 50 - 60