Gewiss GW66304N, 2P+T, 6 h, Blue, IP67, 230 V, 16 A
Gewiss GW66304N. Number of poles: 2P+T, Reference: 6 h. Product colour: Blue, International Protection (IP) code: IP67. Rated voltage: 230 V, Rated current: 16 A, Rated frequency: 50 - 60