Gewiss GW66068N, 2P+T, 9 h, Red, IP67, 400 V, 32 A
Gewiss GW66068N. Number of poles: 2P+T, Reference: 9 h. Product colour: Red, International Protection (IP) code: IP67. Rated voltage: 400 V, Rated current: 32 A, Rated frequency: 50 - 60