Gewiss GW66064N, 3P+N+T, 4 h, Yellow, IP67, 110 V, 32 A
Gewiss GW66064N. Number of poles: 3P+N+T, Reference: 4 h. Product colour: Yellow, International Protection (IP) code: IP67. Rated voltage: 110 V, Rated current: 32 A, Rated frequency: 50 - 60