Gewiss GW66059N, 3P+N+T, 6 h, Red, IP67, 400 V, 16 A
Gewiss GW66059N. Number of poles: 3P+N+T, Reference: 6 h. Product colour: Red, International Protection (IP) code: IP67. Rated voltage: 400 V, Rated current: 16 A, Rated frequency: 50 - 60