Gewiss logo

Gewiss GW64055 power extension 2 m 3 AC outlet(s) Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6093
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Gewiss GW64055 power extension 2 m 3 AC outlet(s) Red:

Gewiss GW64055, 2 m, 3P+T, IP67, Red, 3 AC outlet(s), 400 V

Long summary description Gewiss GW64055 power extension 2 m 3 AC outlet(s) Red:

Gewiss GW64055. Cable length: 2 m, Number of poles: 3P+T, International Protection (IP) code: IP67. AC outlets quantity: 3 AC outlet(s). AC input voltage: 400 V, AC input frequency: 50 - 60 Hz, Maximum current: 16 A

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.