Gewiss logo

Gewiss GW63045 wire connector 2P+E Yellow

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9863
Info modified on:
14 Jun 2018, 16:41:59
Short summary description Gewiss GW63045 wire connector 2P+E Yellow:

Gewiss GW63045, 2P+E, Yellow, IP67, 110 V, 63 A, CE, ENEC

Long summary description Gewiss GW63045 wire connector 2P+E Yellow:

Gewiss GW63045. Connector(s): 2P+E, Product colour: Yellow, International Protection (IP) code: IP67. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.