Gewiss GW62436, 3P+N+T, 4 h, Yellow, IP67, CE, ENEC, 110 V
Gewiss GW62436. Number of poles: 3P+N+T, Reference: 4 h. Product colour: Yellow, International Protection (IP) code: IP67, Certification: CE, ENEC. Rated voltage: 110 V, Rated current: 32 A, Rated frequency: 50 - 60