Gewiss GW62201, 2P+T, 4 h, Yellow, IP44, CE, ENEC, 110 V
Gewiss GW62201. Number of poles: 2P+T, Reference: 4 h. Product colour: Yellow, International Protection (IP) code: IP44, Certification: CE, ENEC. Rated voltage: 110 V, Rated current: 16 A, Rated frequency: 50 - 60. Width: 85 mm, Height: 75 mm