Geovision GV-650B, PCIe, 704 x 576 Pixels, DVI, Digitale camera, NTSC, PAL, 50 fps
Geovision GV-650B. Hostinterface: PCIe, Opnameresolutie: 704 x 576 Pixels, Interface: DVI. Formaat analoog signaal: NTSC, PAL, Video vastleggingssnelheid (PAL): 50 fps, Video vastleggingssnelheid (NTSC): 60 fps. D/A-converter: 16-bit/32kHz, Sample rate: 32 kHz. Ondersteunt Windows: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Breedte: 120 mm, Diepte: 82 mm