Gembird logo

Gembird MHS-001-GW headphones/headset Wired Head-band Calls/Music White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38078
Info modified on:
10 Apr 2024, 08:58:59
Bullet Points Gembird MHS-001-GW headphones/headset Wired Head-band Calls/Music White:
  • - MUSIC & MORE
  • - Clear and powerful sound
  • - Comfortable to wear
  • - Perfect for music, gaming and online chats
Long product name Gembird MHS-001-GW headphones/headset Wired Head-band Calls/Music White:

Stereo headset, glossy white

Short summary description Gembird MHS-001-GW headphones/headset Wired Head-band Calls/Music White:

Gembird MHS-001-GW, Wired, Calls/Music, 20 - 20000 Hz, 200 g, Headset, White

Long summary description Gembird MHS-001-GW headphones/headset Wired Head-band Calls/Music White:

Gembird MHS-001-GW. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.8 m. Weight: 200 g. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.