Gecko Covers logo

Gecko Covers V11T72C1-Z mobile device keyboard QWERTZ Bluetooth Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17707
Info modified on:
18 Jun 2024, 10:55:14
Bullet Points Gecko Covers V11T72C1-Z mobile device keyboard QWERTZ Bluetooth Black:
  • - Bluetooth 5.0 Keyboard
  • - USB-C charging
  • - Sleek and portable cover
  • - Magnetic kick-stand
Long product name Gecko Covers V11T72C1-Z mobile device keyboard QWERTZ Bluetooth Black:

Samsung Galaxy Tab A7 10.4" (2020), QWERTZ, Bluetooth 5.0, USB-C

Gecko Covers V11T72C1-Z mobile device keyboard QWERTZ Bluetooth Black:

About the Samsung Galaxy Tab A7 10.4" (2020) Keyboard Cover QWERTZ
This Keyboard Cover is designed to be sleek and portable, while also offering excellent protection against damage and scratches. The high quality Bluetooth Keyboard makes this a great all-round cover.

Bluetooth keyboard
Inside the cover you’ll find a magnetically detachable Bluetooth 5.0 Keyboard that makes typing on your tablet a true pleasure. On a full battery the keyboard can be used for up to 100 hours. Once it’s empty it can be easily recharged via USB-C.

Sleek design
The cover has a clever, built-in magnetic kick-stand that ensures you have a perfect viewing angle while using your tablet. Your tablet is secured in place by clicking it into a strong, tailor-made shell. This means the cover is not only practical and sleek, but also offers excellent protection.

Tailor-made
All ports, buttons, and the camera can be easily used thanks to specifically designed cut outs and openings. When you’re not using the tablet, a magnetic latch will make sure the cover stays closed.

Short summary description Gecko Covers V11T72C1-Z mobile device keyboard QWERTZ Bluetooth Black:

Gecko Covers V11T72C1-Z, QWERTZ, Samsung, Galaxy Tab A7 (2020), Black, Wireless, Bluetooth

Long summary description Gecko Covers V11T72C1-Z mobile device keyboard QWERTZ Bluetooth Black:

Gecko Covers V11T72C1-Z. Keyboard layout: QWERTZ. Brand compatibility: Samsung, Compatibility: Galaxy Tab A7 (2020), Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery. Weight: 270 g

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.