GBC Clear PVC Covers A4 180mic (25), A4, PVC, Transparent, 0.18 mm, 210 mm, 298 mm
GBC Clear PVC Covers A4 180mic (25). Format: A4, Material: PVC, Product colour: Transparent. Thickness: 0.18 mm, Width: 210 mm, Depth: 298 mm. Quantity per pack: 25 pc(s)