Zūmo 660 BT + Scala Rider Solo
Garmin Zūmo 660 BT + Scala Rider Solo, 3D, 10.9 cm (4.3"), 480 x 272 pixels, LCD, Fixed, Lithium-Ion (Li-Ion)
Garmin Zūmo 660 BT + Scala Rider Solo. Map view options: 3D. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Form factor: Fixed. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 5 h. Weight: 270 g, Width: 135 mm, Depth: 23 mm