Garmin logo

Garmin Zūmo 660 BT + Cardo Scala Rider Q2 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 270 g

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3907
Info modified on:
10 Aug 2024, 08:13:37
Long product name Garmin Zūmo 660 BT + Cardo Scala Rider Q2 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 270 g:

Zūmo 660 BT + Cardo Scala Rider Q2

Short summary description Garmin Zūmo 660 BT + Cardo Scala Rider Q2 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 270 g:

Garmin Zūmo 660 BT + Cardo Scala Rider Q2, 3D, 10.9 cm (4.3"), 480 x 272 pixels, LCD, Fixed, Lithium-Ion (Li-Ion)

Long summary description Garmin Zūmo 660 BT + Cardo Scala Rider Q2 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 270 g:

Garmin Zūmo 660 BT + Cardo Scala Rider Q2. Map view options: 3D. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Form factor: Fixed. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 5 h. Weight: 270 g, Width: 135 mm, Depth: 23 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.