Garmin logo

Garmin Forerunner 165 3.05 cm (1.2") AMOLED Digital 390 x 390 pixels Touchscreen Black GPS (satellite)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43419
Info modified on:
28 Sept 2024, 19:06:54
Long product name Garmin Forerunner 165 3.05 cm (1.2") AMOLED Digital 390 x 390 pixels Touchscreen Black GPS (satellite):

1.2", 390x390 pixels, 4 GB, 43 x 43 x 11.6 mm

Short summary description Garmin Forerunner 165 3.05 cm (1.2") AMOLED Digital 390 x 390 pixels Touchscreen Black GPS (satellite):

Garmin Forerunner 165, 3.05 cm (1.2"), AMOLED, Touchscreen, 4 GB, GPS (satellite), 39 g

Long summary description Garmin Forerunner 165 3.05 cm (1.2") AMOLED Digital 390 x 390 pixels Touchscreen Black GPS (satellite):

Garmin Forerunner 165. Display diagonal: 3.05 cm (1.2"), Display technology: AMOLED, Display resolution: 390 x 390 pixels, Touchscreen. Flash memory: 4 GB. GPS (satellite). Weight: 39 g. Band material: Silicone, Band colour: Black, Grey

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.