Garett Electronics logo

Garett Electronics GT22S 3.3 cm (1.3") IPS 48 mm Digital 240 x 240 pixels Touchscreen Silver

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16973
Info modified on:
01 Jul 2025, 15:54:46
Short summary description Garett Electronics GT22S 3.3 cm (1.3") IPS 48 mm Digital 240 x 240 pixels Touchscreen Silver:

Garett Electronics GT22S, 3.3 cm (1.3"), IPS, Touchscreen, 58 g

Long summary description Garett Electronics GT22S 3.3 cm (1.3") IPS 48 mm Digital 240 x 240 pixels Touchscreen Silver:

Garett Electronics GT22S. Display diagonal: 3.3 cm (1.3"), Display technology: IPS, Display resolution: 240 x 240 pixels, Touchscreen. Battery capacity: 300 mAh. Weight: 58 g. Band material: Leather, Band colour: Brown, Band size: One Size

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.