Fujitsu logo

Fujitsu FUTRO Z220 1 GHz eLux RP 400 g Black DM8148

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101822
Info modified on:
26 Jun 2024, 09:55:20
Short summary description Fujitsu FUTRO Z220 1 GHz eLux RP 400 g Black DM8148:

Fujitsu FUTRO Z220, 1 GHz, Texas Instruments ARM, DM8148, 1 GB, DDR3-SDRAM, 2 GB

Long summary description Fujitsu FUTRO Z220 1 GHz eLux RP 400 g Black DM8148:

Fujitsu FUTRO Z220. Processor frequency: 1 GHz, Processor family: Texas Instruments ARM, Processor model: DM8148. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.