Fujitsu logo

Fujitsu CELSIUS W580 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P4000 Windows 10 Pro Micro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68340
Info modified on:
14 Jun 2024, 19:22:23
Short summary description Fujitsu CELSIUS W580 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P4000 Windows 10 Pro Micro Tower Workstation Black:

Fujitsu CELSIUS W580, 3.2 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu CELSIUS W580 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P4000 Windows 10 Pro Micro Tower Workstation Black:

Fujitsu CELSIUS W580. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.