Fujitsu CELSIUS W530, 3.5 GHz, Intel® Xeon® E3 V3 Family, 8 GB, 1 TB, DVD-RW, Windows 8 Pro
Fujitsu CELSIUS W530. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1246V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics P4600. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product color: Black