Fujitsu CELSIUS W5011 POWER 680W / E-STAR / Intel Core i9-11900K / 2x16GB DDR4-3200 / 512GB SSD PCIe M.2 NVMe SED (Gen4) / No graphics / Multi-card reader / KB 955 BE / W10P / 3Y OS, 3.5 GHz, Intel® Core™ i9, 32 GB, 512 GB, DVD Super Multi, Windows 10 Pro
Fujitsu CELSIUS W5011 POWER 680W / E-STAR / Intel Core i9-11900K / 2x16GB DDR4-3200 / 512GB SSD PCIe M.2 NVMe SED (Gen4) / No graphics / Multi-card reader / KB 955 BE / W10P / 3Y OS. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i9, Processor model: i9-11900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 680 W. Chassis type: Desktop. Product type: Workstation