Fujitsu logo

Fujitsu ESPRIMO Mobile V Series Esprimo Mobile V5535 Intel® Core™2 Duo T5750 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB MiRage 3+ Windows Vista Business

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13555
Info modified on:
25 Jan 2025, 22:24:13
Short summary description Fujitsu ESPRIMO Mobile V Series Esprimo Mobile V5535 Intel® Core™2 Duo T5750 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB MiRage 3+ Windows Vista Business:

Fujitsu ESPRIMO Mobile V Series Esprimo Mobile V5535, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Fujitsu ESPRIMO Mobile V Series Esprimo Mobile V5535 Intel® Core™2 Duo T5750 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB MiRage 3+ Windows Vista Business:

Fujitsu ESPRIMO Mobile V Series Esprimo Mobile V5535. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: MiRage 3+. Operating system installed: Windows Vista Business. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.