Intel Core i5-10210U (6MB Cache, 1.6GHz), 8GB LPDDR3-SDRAM, 512GB SSD, 32GB Intel Optane Memory, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
Available in red and black, the new ultra-mobile FUJITSU Tablet LIFEBOOK U9310X is a lightweight 360-degree foldable device. All-day battery runtime, global LTE and additional eSim option ensure all-day productivity, while security features such as the integrated PalmSecure™ sensor keep your business data protected. Powerful performance and full connectivity offer you best-in-class user experience.
Fujitsu LIFEBOOK U9310X, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB
Fujitsu LIFEBOOK U9310X. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Red