Intel Core i5-10210U (6MB Cache, 1.6GHz), 16GB LPDDR3-SDRAM, 512GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
Are you looking for a slim, breathtaking notebook for your frequent business trips? Available in red and black, the ultra-mobile Fujitsu Notebook LIFEBOOK U9310 weighs only 916 g with an all-day battery runtime. Enterprise-grade security features such as the integrated PalmSecure™ keeps your business data protected from any unauthorized access. Powerful performance and the embedded 4G and eSIM ready offers you the best-in-class user experience.
Fujitsu LIFEBOOK U9310, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB
Fujitsu LIFEBOOK U9310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black