Fujitsu logo

Fujitsu LifeBook T730 Intel® Core™ i3 i3-350M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66410
Info modified on:
25 Jan 2025, 22:06:39
Short summary description Fujitsu LifeBook T730 Intel® Core™ i3 i3-350M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver:

Fujitsu LifeBook T730, Intel® Core™ i3, 2.26 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows 7 Professional

Long summary description Fujitsu LifeBook T730 Intel® Core™ i3 i3-350M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows 7 Professional Black, Silver:

Fujitsu LifeBook T730. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.77 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.