Fujitsu logo

Fujitsu PRIMERGY TX300 S5 server 500 GB Tower (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 4 GB DDR3-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56761
Info modified on:
19 Jul 2024, 20:08:34
Short summary description Fujitsu PRIMERGY TX300 S5 server 500 GB Tower (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 4 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX300 S5, 2.26 GHz, E5520, 4 GB, DDR3-SDRAM, 500 GB, Tower (4U)

Long summary description Fujitsu PRIMERGY TX300 S5 server 500 GB Tower (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 4 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX300 S5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: E5520. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 800 W. Chassis type: Tower (4U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.