Fujitsu logo

Fujitsu PRIMERGY TX200 S5 server 0 GB Rack (5U) Intel® Xeon® 5000 Sequence X5550 2.66 GHz 2 GB DDR3-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30749
Info modified on:
19 Jul 2024, 20:08:48
Short summary description Fujitsu PRIMERGY TX200 S5 server 0 GB Rack (5U) Intel® Xeon® 5000 Sequence X5550 2.66 GHz 2 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX200 S5, 2.66 GHz, X5550, 2 GB, DDR3-SDRAM, 0 GB, Rack (5U)

Long summary description Fujitsu PRIMERGY TX200 S5 server 0 GB Rack (5U) Intel® Xeon® 5000 Sequence X5550 2.66 GHz 2 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX200 S5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: X5550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB, HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD Super Multi. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (5U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.