Fujitsu logo

Fujitsu PRIMERGY TX200 S5 server 438 GB Tower Intel® Xeon® 5000 Sequence E5520 2.26 GHz 4 GB DDR3-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55490
Info modified on:
19 Jul 2024, 20:08:26
Short summary description Fujitsu PRIMERGY TX200 S5 server 438 GB Tower Intel® Xeon® 5000 Sequence E5520 2.26 GHz 4 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX200 S5, 2.26 GHz, E5520, 4 GB, DDR3-SDRAM, 438 GB, Tower

Long summary description Fujitsu PRIMERGY TX200 S5 server 438 GB Tower Intel® Xeon® 5000 Sequence E5520 2.26 GHz 4 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX200 S5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: E5520. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 438 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD Super Multi. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Tower

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.