Fujitsu logo

Fujitsu PRIMERGY TX140 S1 server 2 TB Tower (5U) Intel® Xeon® E3 Family E3-1220 3.1 GHz 8 GB DDR3-SDRAM 300 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54866
Info modified on:
23 Jul 2024, 20:54:17
Short summary description Fujitsu PRIMERGY TX140 S1 server 2 TB Tower (5U) Intel® Xeon® E3 Family E3-1220 3.1 GHz 8 GB DDR3-SDRAM 300 W:

Fujitsu PRIMERGY TX140 S1, 3.1 GHz, E3-1220, 8 GB, DDR3-SDRAM, 2 TB, Tower (5U)

Long summary description Fujitsu PRIMERGY TX140 S1 server 2 TB Tower (5U) Intel® Xeon® E3 Family E3-1220 3.1 GHz 8 GB DDR3-SDRAM 300 W:

Fujitsu PRIMERGY TX140 S1. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 300 W. Chassis type: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.