Fujitsu logo

Fujitsu PRIMERGY TX1330 M1 server 2 TB Tower Intel® Xeon® E3 Family E3-1230 3.2 GHz 8 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97424
Info modified on:
23 Jul 2024, 20:54:16
Short summary description Fujitsu PRIMERGY TX1330 M1 server 2 TB Tower Intel® Xeon® E3 Family E3-1230 3.2 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY TX1330 M1, 3.2 GHz, E3-1230, 8 GB, DDR3-SDRAM, 2 TB, Tower

Long summary description Fujitsu PRIMERGY TX1330 M1 server 2 TB Tower Intel® Xeon® E3 Family E3-1230 3.2 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY TX1330 M1. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.2 GHz, Processor model: E3-1230. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.