Fujitsu PRIMERGY TX1320 M3, 3.5 GHz, E3-1230V6, 16 GB, DDR4-SDRAM, 1.8 TB, Tower
Fujitsu PRIMERGY TX1320 M3. Processor family: Intel® Xeon®, Processor frequency: 3.5 GHz, Processor model: E3-1230V6. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1.8 TB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W. Operating system installed: Windows Server 2016 Standard. Chassis type: Tower