Fujitsu logo

Fujitsu PRIMERGY TX1310 M3 server 2 TB Tower Intel® Xeon® E3 Family E3-1225V6 3.3 GHz 8 GB DDR4-SDRAM 250 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182288
Info modified on:
14 Mar 2024, 19:50:26
Short summary description Fujitsu PRIMERGY TX1310 M3 server 2 TB Tower Intel® Xeon® E3 Family E3-1225V6 3.3 GHz 8 GB DDR4-SDRAM 250 W:

Fujitsu PRIMERGY TX1310 M3, 3.3 GHz, E3-1225V6, 8 GB, DDR4-SDRAM, 2 TB, Tower

Long summary description Fujitsu PRIMERGY TX1310 M3 server 2 TB Tower Intel® Xeon® E3 Family E3-1225V6 3.3 GHz 8 GB DDR4-SDRAM 250 W:

Fujitsu PRIMERGY TX1310 M3. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.3 GHz, Processor model: E3-1225V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Tower

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.