Fujitsu PRIMERGY TX100 S2, 3.06 GHz, i3-540, 4 GB, DDR3-SDRAM, 500 GB, Mini Tower
Fujitsu PRIMERGY TX100 S2. Processor family: Intel® Core™ i3, Processor frequency: 3.06 GHz, Processor model: i3-540. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Mini Tower