Fujitsu logo

Fujitsu LIFEBOOK S936 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56106
Info modified on:
28 Jan 2025, 10:42:05
Short summary description Fujitsu LIFEBOOK S936 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:

Fujitsu LIFEBOOK S936, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description Fujitsu LIFEBOOK S936 Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:

Fujitsu LIFEBOOK S936. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.