Fujitsu logo

Fujitsu LIFEBOOK S761 Intel® Core™ i7 i7-2620M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11633
Info modified on:
23 Jul 2024, 20:54:10
Short summary description Fujitsu LIFEBOOK S761 Intel® Core™ i7 i7-2620M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK S761, Intel® Core™ i7, 2.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK S761 Intel® Core™ i7 i7-2620M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK S761. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.