Fujitsu logo

Fujitsu STYLISTIC R727 4G Intel® Core™ i7 LTE 256 GB 31.8 cm (12.5") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27440
Info modified on:
17 Jun 2024, 17:04:47
Short summary description Fujitsu STYLISTIC R727 4G Intel® Core™ i7 LTE 256 GB 31.8 cm (12.5") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu STYLISTIC R727, 31.8 cm (12.5"), 1920 x 1080 pixels, 256 GB, 16 GB, Windows 10 Pro, Black

Long summary description Fujitsu STYLISTIC R727 4G Intel® Core™ i7 LTE 256 GB 31.8 cm (12.5") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu STYLISTIC R727. Display diagonal: 31.8 cm (12.5"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7600U. Internal memory: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 830 g. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.