Fujitsu logo

Fujitsu PRIMERGY RX100 S7 server 1 TB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68946
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY RX100 S7 server 1 TB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX100 S7, 3.1 GHz, E3-1220V2, 8 GB, DDR3-SDRAM, 1 TB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S7 server 1 TB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX100 S7. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.