Fujitsu logo

Fujitsu ESPRIMO Q556 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60466
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu ESPRIMO Q556 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM Mini PC Black:

Fujitsu ESPRIMO Q556, 2.5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, DDR4-SDRAM

Long summary description Fujitsu ESPRIMO Q556 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM Mini PC Black:

Fujitsu ESPRIMO Q556. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.6 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.