Fujitsu logo

Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41390
Info modified on:
27 Jan 2025, 08:18:50
Short summary description Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black:

Fujitsu LIFEBOOK P770, Intel® Core™ i7, 1,06 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-620UM 30,7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black:

Fujitsu LIFEBOOK P770. Processor type: Intel® Core™ i7, Processor: i7-620UM, Processor frequency: 1,06 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system software: Windows 7 Professional. Product colour: Black. Weight: 1,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.