Fujitsu logo

Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-660UM 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61792
Info modified on:
23 Jan 2025, 18:45:12
Short summary description Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-660UM 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black:

Fujitsu LIFEBOOK P770, Intel® Core™ i7, 1.33 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK P770 Intel® Core™ i7 i7-660UM 30.7 cm (12.1") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black:

Fujitsu LIFEBOOK P770. Processor family: Intel® Core™ i7, Processor model: i7-660UM, Processor frequency: 1.33 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.