Fujitsu logo

Fujitsu SCENIC P300 Cel. P4 2.6GHz SIS661FX256MB 40GB DVD Intel® Celeron® 0.25 GB DDR-SDRAM PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55922
Info modified on:
14 May 2020, 15:21:39
Short summary description Fujitsu SCENIC P300 Cel. P4 2.6GHz SIS661FX256MB 40GB DVD Intel® Celeron® 0.25 GB DDR-SDRAM PC:

Fujitsu SCENIC P300 Cel. P4 2.6GHz SIS661FX256MB 40GB DVD, 2.6 GHz, Intel® Celeron®, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu SCENIC P300 Cel. P4 2.6GHz SIS661FX256MB 40GB DVD Intel® Celeron® 0.25 GB DDR-SDRAM PC:

Fujitsu SCENIC P300 Cel. P4 2.6GHz SIS661FX256MB 40GB DVD. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Product type: PC. Weight: 11 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.