Fujitsu logo

Fujitsu ESPRIMO P2560 Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41626
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO P2560 Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Micro Tower PC Black:

Fujitsu ESPRIMO P2560, 2.8 GHz, Intel® Pentium®, E5500, 2 GB, 250 GB, DVD-ROM

Long summary description Fujitsu ESPRIMO P2560 Intel® Pentium® E5500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Micro Tower PC Black:

Fujitsu ESPRIMO P2560. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 4500. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.